Search
Filters

EP3C55F780I7N

IC FPGA 377 I/O 780FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1+
€98.139
€98.139
2+
€77.478
€154.957
4+
€69.731
€278.922
Availability: 567 In Stock
The EP3C55F780I7N, from Altera, is an embedded FPGAs with 3491 and 377 I/O. It contains 55856 logic cells/elements. The total number of RAM bits is 2396160. The EP3C55F780I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3491
Number of Logic Elements/Cells 55856
Total RAM Bits 2396160
Number of I/O 377
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 780-FBGA (29x29)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081083-EP3C55F780I7N
Family Name EP3C55
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Taiwan
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
EP3C55F780I7;  EP3C55F780C7; EP3C55F780C7N;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3491
Number of Logic Elements/Cells 55856
Total RAM Bits 2396160
Number of I/O 377
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 780-FBGA (29x29)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081083-EP3C55F780I7N
Family Name EP3C55
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Taiwan
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
EP3C55F780I7;  EP3C55F780C7; EP3C55F780C7N;  
EP3C55F780I7N Price

EP3C55F780I7N Datasheet
EP3C55F780I7N Application

EP3C55F780I7N Replacement
EP3C55F780I7N Pdf

EP3C55F780I7N Pinout
EP3C55F780I7N Image

EP3C55F780I7N Picture
EP3C55F780I7N In Stock

EP3C55F780I7N Distributor
EP3C55F780I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
FET RF 70V 920MHZ NI-780S
348
ADSP-2100 Family DSP Microcomputers
198
IC REG BUCK 7.5V 1A SYNC 16SOIC
2000
MOSFET N-CH 30V 23A I-PAK
45507
IC ADC 8BIT MPU COMP 20-SOIC
6410
Quad Low Power RS485 Driver
3186