Search
Filters

EP3C5F256I7N

Part No :
EP3C5F256I7N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 182 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
2+
$42.693
$85.386
3+
$36.125
$108.375
5+
$35.030
$175.150
6+
$33.936
$203.616
8+
$32.841
$262.728
11+
$29.557
$325.127
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,072 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 321
Number of Logic Elements/Cells 5136
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 084858-EP3C5F256I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
The EP3C5F256I7N, from Altera, is an embedded FPGAs with 321 and 182 I/O. It contains 5136 logic cells/elements. The total number of RAM bits is 423936. The EP3C5F256I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 321
Number of Logic Elements/Cells 5136
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 084858-EP3C5F256I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C5F256I7N
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
EP3C5F256I7N Price

EP3C5F256I7N Datasheet
EP3C5F256I7N Application

EP3C5F256I7N Replacement
EP3C5F256I7N Pdf

EP3C5F256I7N Pinout
EP3C5F256I7N Image

EP3C5F256I7N Picture
EP3C5F256I7N In Stock

EP3C5F256I7N Distributor
EP3C5F256I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Power MOSFET | MOSFET N-CH 900V 1.7A D2PAK
830
Power MOSFET Selection for Non-Isolated DC/DC Converters
231
SEVEN DARLINGTON ARRAYS
2164
8BIT 12CH I2C BUS D.A CONVERTER WITH BUFFER AMPLIFIERS
2033
N-Channel Enhancement Mode Field Effect Transistor
1114
SINGLE-ENDED, ANALOG-INPUT 24-BIT, 96-kHz STEREO A/D CONVERTER
22

Top Sellers