Search
Filters

EP3C5M164C8N

IC FPGA 106 I/O 164MBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP3C5M164C8N, from Altera, is an embedded FPGAs with 321 and 106 I/O. It contains 5136 logic cells/elements. The total number of RAM bits is 423936. The EP3C5M164C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 164-MBGA (8x8) package.
Quantity
Price
Ext. Price
4+
€11.532
€46.127
10+
€9.104
€91.040
35+
€8.194
€286.793
Availability: 224 In Stock
This product has a minimum quantity of 4
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 321
Number of Logic Elements/Cells 5136
Total RAM Bits 423936
Number of I/O 106
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 164-MBGA (8x8)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203771-EP3C5M164C8N
Family Name EP3C5
Introduction Date March 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 321
Number of Logic Elements/Cells 5136
Total RAM Bits 423936
Number of I/O 106
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 164-MBGA (8x8)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203771-EP3C5M164C8N
Family Name EP3C5
Introduction Date March 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
EP3C5M164C8N Price

EP3C5M164C8N Datasheet
EP3C5M164C8N Application

EP3C5M164C8N Replacement
EP3C5M164C8N Pdf

EP3C5M164C8N Pinout
EP3C5M164C8N Image

EP3C5M164C8N Picture
EP3C5M164C8N In Stock

EP3C5M164C8N Distributor
EP3C5M164C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
SiBar Thyristor Surge Protectors
15000
SIDACTOR 3CHP 170V 150A TO-220
600
N-Channel Enhancement-Mode Vertical DMOS Power FETs  
174
SINGLE-CHIP 16-BIT CMOS MCU
2121
IC MCU 16BIT 48KB FLASH 48LFQFP
21
FIXED IND 6.8NH 1.9A 55 MOHM SMD
6000
DIODE GEN PURP 600V 6A TO277A
232
DIODE ARRAY GP 400V 8A D2PAK
2450