Search
Filters

EP3C5U256C8N

Part No : EP3C5U256C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 182 I/O 256UBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
$20.615
$61.845
6+
$17.444
$104.664
9+
$16.915
$152.235
13+
$16.386
$213.018
20+
$15.858
$317.160
25+
$14.272
$356.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 321
Number of Logic Elements/Cells 5136
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-UBGA (14x14)
Win Source Part Number 085436-EP3C5U256C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The EP3C5U256C8N, from Altera, is an embedded FPGAs with 321 and 182 I/O. It contains 5136 logic cells/elements. The total number of RAM bits is 423936. The EP3C5U256C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-UBGA (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 321
Number of Logic Elements/Cells 5136
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-UBGA (14x14)
Win Source Part Number 085436-EP3C5U256C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C5U256C8N
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
EP3C5U256C8N Price

EP3C5U256C8N Datasheet
EP3C5U256C8N Application

EP3C5U256C8N Replacement
EP3C5U256C8N Pdf

EP3C5U256C8N Pinout
EP3C5U256C8N Image

EP3C5U256C8N Picture
EP3C5U256C8N In Stock

EP3C5U256C8N Distributor
EP3C5U256C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
High-speed diode
3300
TRANSISTOR (AUDIO AMPLIFIER APPLICATIONS)
7
Power control and power driver for portable equipment
194
33 COM / 100 SEG DRIVER & CONTROLLER FOR STN LCD
23
IC CLK BUFFER 2:10 3GHZ 32LQFP
400
OPTOISO 4KV TRANS W/BASE 8SOIC
1223
LED GREEN 569NM 2SMD GW
150

Top Sellers