Search
Filters

EP3C80F484C8N

Part No :
EP3C80F484C8N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 295 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
$88.567
$88.567
2+
$85.883
$171.766
3+
$83.199
$249.597
4+
$80.515
$322.060
5+
$72.464
$362.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 720 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 5079
Number of Logic Elements/Cells 81264
Total RAM Bits 2810880
Number of I/O 295
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 084487-EP3C80F484C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited

The EP3C80F484C8N, from Altera, is an embedded FPGAs with 5079 and 295 I/O. It contains 81264 logic cells/elements. The total number of RAM bits is 2810880. The EP3C80F484C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 5079
Number of Logic Elements/Cells 81264
Total RAM Bits 2810880
Number of I/O 295
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 084487-EP3C80F484C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C80F484C8N
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
EP3C80F484C8N Price

EP3C80F484C8N Datasheet
EP3C80F484C8N Application

EP3C80F484C8N Replacement
EP3C80F484C8N Pdf

EP3C80F484C8N Pinout
EP3C80F484C8N Image

EP3C80F484C8N Picture
EP3C80F484C8N In Stock

EP3C80F484C8N Distributor
EP3C80F484C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
2-W FILTERLESS STEREO CLASS-D AUDIO POWER AMPLIFIER
3
IC 12-BIT 40KHZ SMPL A/D 28-DIP
6
Fast recovery type
1000
IC SRAM 4MBIT 45NS 48VFBGA
90
IC PWR SWITCH HISIDE PG-DSO-12-9
1
Processor Supervisor Adj/2.93V/2.19V/Adj 4 Active Low/Open Drain 10-Pin uMAX Reel / IC VOLT MONITOR QUAD 10-UMAX
9
Single/Dual Battery, 0.9–3.6 V, 16–8 kB, SmaRTClock, 12/10-Bit ADC MCU
4
SLEEVING 1/8" X 500' BLACK
2

Top Sellers