Search
Filters

EP3C80F484I7N

IC FPGA 295 I/O 484FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP3C80F484I7N, from Altera, is an embedded FPGAs with 5079 and 295 I/O. It contains 81264 logic cells/elements. The total number of RAM bits is 2810880. The EP3C80F484I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 484-FBGA (23x23) package.
Quantity
Price
Ext. Price
1+
€90.493
€90.493
4+
€81.444
€325.775
Availability: 70 In Stock
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 5079
Number of Logic Elements/Cells 81264
Total RAM Bits 2810880
Number of I/O 295
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084499-EP3C80F484I7N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 5079
Number of Logic Elements/Cells 81264
Total RAM Bits 2810880
Number of I/O 295
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084499-EP3C80F484I7N
EP3C80F484I7N Price

EP3C80F484I7N Datasheet
EP3C80F484I7N Application

EP3C80F484I7N Replacement
EP3C80F484I7N Pdf

EP3C80F484I7N Pinout
EP3C80F484I7N Image

EP3C80F484I7N Picture
EP3C80F484I7N In Stock

EP3C80F484I7N Distributor
EP3C80F484I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Synchronous Step-Down Power Supply Controller
3785
LOW DROPOUT VOLTAGE REGULATOR
527
IC EEPROM 32KBIT 400KHZ 8SOIC
5382
N - CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTOR
6
IC RF TXRX+MCU WIFI 68-LFLGA
436
IC OPAMP GP 1MHZ 14DIP
25