Search
Filters

EP3C80F780C6N

Part No : EP3C80F780C6N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 429 I/O 780FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 5079
Number of Logic Elements/Cells 81264
Total RAM Bits 2810880
Number of I/O 429
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 081087-EP3C80F780C6N
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The EP3C80F780C6N, from Altera, is an embedded FPGAs with 5079 and 429 I/O. It contains 81264 logic cells/elements. The total number of RAM bits is 2810880. The EP3C80F780C6N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 5079
Number of Logic Elements/Cells 81264
Total RAM Bits 2810880
Number of I/O 429
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 081087-EP3C80F780C6N
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C80F780C6N
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
EP3C80F780C6N Price

EP3C80F780C6N Datasheet
EP3C80F780C6N Application

EP3C80F780C6N Replacement
EP3C80F780C6N Pdf

EP3C80F780C6N Pinout
EP3C80F780C6N Image

EP3C80F780C6N Picture
EP3C80F780C6N In Stock

EP3C80F780C6N Distributor
EP3C80F780C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V 0.15A 6MLF
158
Electric Double Layer Capacitors (Gold Capacitor)/ SE
3944
HIGH POWER SWITCHING USE
MOSFET N-CH 100V 320MA TO92-3
200
MOS 300mA LDO Voltage regulator
3621

Top Sellers