Search
Filters

EP3SE50F484C4NES

Part No :
EP3SE50F484C4NES
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 296 I/O 484FBGA
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Integrated Circuits(ICs)
Family Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer Altera
Series Stratix? III E
Number of LABs/CLBs 1900
Number of Logic Elements/Cells 47500
Total RAM Bits 5760000
Number of I/O 296
Operating Supply Voltage 0.86 V ~ 1.15 V
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 484-BBGA, FCBGA
Manufacturer Device Package 484-FBGA (23x23)
Win Source Part Number 143724-EP3SE50F484C4NES
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The EP3SE50F484C4NES, from Altera, is an embedded FPGAs with 1900 and 296 I/O. It contains 47500 logic cells/elements. The total number of RAM bits is 5760000.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer Altera
Series Stratix? III E
Number of LABs/CLBs 1900
Number of Logic Elements/Cells 47500
Total RAM Bits 5760000
Number of I/O 296
Operating Supply Voltage 0.86 V ~ 1.15 V
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 484-BBGA, FCBGA
Manufacturer Device Package 484-FBGA (23x23)
Win Source Part Number 143724-EP3SE50F484C4NES
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3SE50F484C4NES
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
EP3SE50F484C4NES Price

EP3SE50F484C4NES Datasheet
EP3SE50F484C4NES Application

EP3SE50F484C4NES Replacement
EP3SE50F484C4NES Pdf

EP3SE50F484C4NES Pinout
EP3SE50F484C4NES Image

EP3SE50F484C4NES Picture
EP3SE50F484C4NES In Stock

EP3SE50F484C4NES Distributor
EP3SE50F484C4NES Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
P Channel Enhancement Mode MOSFET
3505
Dual-Output, Switch-Mode Regulator(+5V to +-15V or +-12V)
46
IC LIGHT TO DGTL CONV ALS 6-DFN
6430
PNP Silicon Epitaxial Planar Transistor
300
CONNECTING SOCKET FOR G6DS / Relay Socket for Electromechanical Relay
4

Top Sellers