Search
Filters

EP3SE50F780I3N

Part No :
EP3SE50F780I3N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 488 I/O 780FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
€163.147
€163.147
2+
€146.833
€293.665
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 765 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Alternative Parts
(Cross-Reference)
EP3SE50F780I3; EP3SE50F780C3NES; EP3SE50F780C3N; 
Supply and Demand Status Limited
Fake Threat In the Open Market 63 pct.
Popularity High
Is this a common-used part? Yes
Country of Origin Republic of Korea
ECCN 3A991
Introduction Date November 01, 2006
Family Name EP3SE50
Case / Package 780-FBGA (29x29)
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 0.86 V to 1.15 V
Number of Logic Elements/Cells 47500
Number of LABs/CLBs 1900
Status Active
Manufacturer Altera
Categories Integrated Circuits
Total RAM Bits 5760000
Number of I/O 488
Win Source Part Number 015510-EP3SE50F780I3N
The EP3SE50F780I3N, from Altera, is an embedded FPGAs with 1900 and 488 I/O. It contains 47500 logic cells/elements. The total number of RAM bits is 5760000. The EP3SE50F780I3N operates with a 0.86 V to 1.15 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
EP3SE50F780I3; EP3SE50F780C3NES; EP3SE50F780C3N; 
Supply and Demand Status Limited
Fake Threat In the Open Market 63 pct.
Popularity High
Is this a common-used part? Yes
Country of Origin Republic of Korea
ECCN 3A991
Introduction Date November 01, 2006
Family Name EP3SE50
Case / Package 780-FBGA (29x29)
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 0.86 V to 1.15 V
Number of Logic Elements/Cells 47500
Number of LABs/CLBs 1900
Status Active
Manufacturer Altera
Categories Integrated Circuits
Total RAM Bits 5760000
Number of I/O 488
Win Source Part Number 015510-EP3SE50F780I3N
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3SE50F780I3N
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
EP3SE50F780I3N Price

EP3SE50F780I3N Datasheet
EP3SE50F780I3N Application

EP3SE50F780I3N Replacement
EP3SE50F780I3N Pdf

EP3SE50F780I3N Pinout
EP3SE50F780I3N Image

EP3SE50F780I3N Picture
EP3SE50F780I3N In Stock

EP3SE50F780I3N Distributor
EP3SE50F780I3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Dual-Channel, 14- and 16-Bit, 250-MSPS Analog-to-Digital Converters | IC ADC 12BIT PIPELINED 64VQFN
20
IC VREF SHUNT 2.5V TO92-3 / V-Ref Precision 2.5V 15mA 3-Pin TO-92 Bulk
101
IC FLAT PANEL INTERFACE 80-LQFP
310
IC SRAM 64K PARALLEL 64TQFP
30
Pipelined intstruction architecture executes 70 of instruction in 1 or 2 system clocks
10

Top Sellers