Search
Filters

EP3SL200F1152C3N

Part No :
EP3SL200F1152C3N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 744 I/O 1152FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 220 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 8000
Number of Logic Elements/Cells 200000
Total RAM Bits 10901504
Number of I/O 744
Supply Voltage - Operating 0.86 V to 1.15 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1152-FBGA (35x35)
Win Source Part Number 015511-EP3SL200F1152C3N
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The EP3SL200F1152C3N, from Altera, is an embedded FPGAs with 8000 and 744 I/O. It contains 200000 logic cells/elements. The total number of RAM bits is 10901504. The EP3SL200F1152C3N operates with a 0.86 V to 1.15 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1152-FBGA (35x35) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 8000
Number of Logic Elements/Cells 200000
Total RAM Bits 10901504
Number of I/O 744
Supply Voltage - Operating 0.86 V to 1.15 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1152-FBGA (35x35)
Win Source Part Number 015511-EP3SL200F1152C3N
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3SL200F1152C3N
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
EP3SL200F1152C3N Price

EP3SL200F1152C3N Datasheet
EP3SL200F1152C3N Application

EP3SL200F1152C3N Replacement
EP3SL200F1152C3N Pdf

EP3SL200F1152C3N Pinout
EP3SL200F1152C3N Image

EP3SL200F1152C3N Picture
EP3SL200F1152C3N In Stock

EP3SL200F1152C3N Distributor
EP3SL200F1152C3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
FUSE GLASS 2A 250VAC 5X20MM
278
FUSE RESETTABLE 100MA 30V 1210
11800
OPTOISO 4.17KV OPN COLL 6DIP
1131
TRANS PREBIAS NPN 150MW SMINI3
278

Top Sellers