Search
Filters

EP4CE10F17I7N

Part No : EP4CE10F17I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 179 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
€18.914
€56.743
7+
€16.004
€112.029
10+
€15.520
€155.197
13+
€15.034
€195.447
17+
€14.549
€247.333
23+
€13.095
€301.182
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 700 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 179
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 203787-EP4CE10F17I7N
Family Name EP4CE10
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
M1A3PE3000L-1FG256; M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; 
The EP4CE10F17I7N, from Altera, is an embedded FPGAs with 645 and 179 I/O. It contains 10320 logic cells/elements. The total number of RAM bits is 423936. The EP4CE10F17I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 179
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 203787-EP4CE10F17I7N
Family Name EP4CE10
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
M1A3PE3000L-1FG256; M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE10F17I7N
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
EP4CE10F17I7N Price

EP4CE10F17I7N Datasheet
EP4CE10F17I7N Application

EP4CE10F17I7N Replacement
EP4CE10F17I7N Pdf

EP4CE10F17I7N Pinout
EP4CE10F17I7N Image

EP4CE10F17I7N Picture
EP4CE10F17I7N In Stock

EP4CE10F17I7N Distributor
EP4CE10F17I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC REG BCK 1.8V 0.5A SYNC 8DSBGA
3
200mA / 30V Low VCE (sat) Digital transistors(with built-in resistors)
800

Top Sellers