Search
Filters

EP4CE115F23I7N

Part No : EP4CE115F23I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 280 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$67.827
$67.827
2+
$57.392
$114.784
3+
$55.653
$166.959
4+
$53.914
$215.656
5+
$52.174
$260.870
6+
$46.957
$281.742
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 50 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 7155
Number of Logic Elements/Cells 114480
Total RAM Bits 3981312
Number of I/O 280
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 084569-EP4CE115F23I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The EP4CE115F23I7N, from Altera, is an embedded FPGAs with 7155 and 280 I/O. It contains 114480 logic cells/elements. The total number of RAM bits is 3981312. The EP4CE115F23I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 7155
Number of Logic Elements/Cells 114480
Total RAM Bits 3981312
Number of I/O 280
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 084569-EP4CE115F23I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE115F23I7N
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
EP4CE115F23I7N Price

EP4CE115F23I7N Datasheet
EP4CE115F23I7N Application

EP4CE115F23I7N Replacement
EP4CE115F23I7N Pdf

EP4CE115F23I7N Pinout
EP4CE115F23I7N Image

EP4CE115F23I7N Picture
EP4CE115F23I7N In Stock

EP4CE115F23I7N Distributor
EP4CE115F23I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Low Ohmic Thick Film Chip Resistors | RES SMD 10 OHM 5% 1/4W 1206
418
CMOS Low Cost 10 Bit Multiplying D/A Converter
14
3-Terminal Filters for Signal Line and DC Power Line SMD
149
IC DGTL MEDIA PROCESSR 684FCBGA
30
OPTOISO 3.75KV TRANSISTOR 4SMD
38

Top Sellers