Search
Filters

EP4CE15F17I7N

IC FPGA 165 I/O 256FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
3+
$17.314
$51.942
8+
$12.986
$103.888
30+
$11.687
$350.610
Availability: 200 In Stock
This product has a minimum quantity of 3
The EP4CE15F17I7N, from Altera, is an embedded FPGAs with 963 and 165 I/O. It contains 15408 logic cells/elements. The total number of RAM bits is 516096. The EP4CE15F17I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 165
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084739-EP4CE15F17I7N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 165
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084739-EP4CE15F17I7N
EP4CE15F17I7N Price

EP4CE15F17I7N Datasheet
EP4CE15F17I7N Application

EP4CE15F17I7N Replacement
EP4CE15F17I7N Pdf

EP4CE15F17I7N Pinout
EP4CE15F17I7N Image

EP4CE15F17I7N Picture
EP4CE15F17I7N In Stock

EP4CE15F17I7N Distributor
EP4CE15F17I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Multilayer Chip Inductors
120000
1-OF-8 DATA SELECTORS/MULTIPLEXERS
8
IC REG LDO -12V 0.1A 8SOIC
11791
Low Dropout Voltage Regulator
7
Property of Lite-On Only
2000
IC ADC 8BIT HS 28-DIP
83
IC OSC TIMER CTRL ADJ FREQ 8DIP
22976
IC OPAMP GP 8SO
9012