Search
Filters

EP4CE15F23I7N

Part No : EP4CE15F23I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 343 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
€14.425
€57.699
8+
€12.205
€97.641
13+
€11.835
€153.859
17+
€11.466
€194.913
22+
€11.096
€244.105
30+
€9.986
€299.589
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 343
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 084673-EP4CE15F23I7N
Family Name EP4CE15
Introduction Date November 01, 2009
ECCN 3A991
Country of Origin Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y;  M1A3P250L-FGG484; A3P250L-1FGG484Y; 
The EP4CE15F23I7N, from Altera, is an embedded FPGAs with 963 and 343 I/O. It contains 15408 logic cells/elements. The total number of RAM bits is 516096. The EP4CE15F23I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 343
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 084673-EP4CE15F23I7N
Family Name EP4CE15
Introduction Date November 01, 2009
ECCN 3A991
Country of Origin Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y;  M1A3P250L-FGG484; A3P250L-1FGG484Y; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE15F23I7N
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
EP4CE15F23I7N Price

EP4CE15F23I7N Datasheet
EP4CE15F23I7N Application

EP4CE15F23I7N Replacement
EP4CE15F23I7N Pdf

EP4CE15F23I7N Pinout
EP4CE15F23I7N Image

EP4CE15F23I7N Picture
EP4CE15F23I7N In Stock

EP4CE15F23I7N Distributor
EP4CE15F23I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
283
SURFACE MOUNT SILICON ZENER DIODES
1200
NPN TRIPLE DIFFUSED MESA TYPE (HORIZONTAL DEFLECTION OUTPUT FOR COLOR TV)
6000
LOW - voltage quadruple fet bus switch | IC SWITCH BUS FET QUAD 14-TSSOP
36

Top Sellers