Search
Filters

EP4CE22E22C8N

Part No : EP4CE22E22C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 79 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€16.340
€81.700
10+
€13.330
€133.300
25+
€11.610
€290.250
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,386 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 79
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203791-EP4CE22E22C8N
Family Name EP4CE22
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 46 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES; 
The EP4CE22E22C8N, from Altera, is an embedded FPGAs with 1395 and 79 I/O. It contains 22320 logic cells/elements. The total number of RAM bits is 608256. The EP4CE22E22C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-EQFP (20x20) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 79
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203791-EP4CE22E22C8N
Family Name EP4CE22
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 46 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE22E22C8N
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
EP4CE22E22C8N Price

EP4CE22E22C8N Datasheet
EP4CE22E22C8N Application

EP4CE22E22C8N Replacement
EP4CE22E22C8N Pdf

EP4CE22E22C8N Pinout
EP4CE22E22C8N Image

EP4CE22E22C8N Picture
EP4CE22E22C8N In Stock

EP4CE22E22C8N Distributor
EP4CE22E22C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
CAP CER 4700PF 500V X7R 1206
266
Hex D Flip−Flop with Master Reset
80
POWER LINE MODEM
101
IC SUPERVISOR DUAL/TRPL SOT23-6
87531
RELAY SAFETY 6PST 8A 24V
1