Search
Filters

EP4CE22E22I7N

IC FPGA 79 I/O 144EQFP
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€34.470
€34.470
4+
€32.301
€129.204
10+
€30.168
€301.680
Availability: 1 In Stock
The EP4CE22E22I7N, from Altera, is an embedded FPGAs with 1395 and 79 I/O. It contains 22320 logic cells/elements. The total number of RAM bits is 608256. The EP4CE22E22I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 144-EQFP (20x20) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 79
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203792-EP4CE22E22I7N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 79
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203792-EP4CE22E22I7N
EP4CE22E22I7N Price

EP4CE22E22I7N Datasheet
EP4CE22E22I7N Application

EP4CE22E22I7N Replacement
EP4CE22E22I7N Pdf

EP4CE22E22I7N Pinout
EP4CE22E22I7N Image

EP4CE22E22I7N Picture
EP4CE22E22I7N In Stock

EP4CE22E22I7N Distributor
EP4CE22E22I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC 2:1 MUX/DEMUX 42TQFN
84
NPN EPITAXIAL SILICON TRANSISTOR FOR MICROWAVE LOW-NOISE AMPLIFICATION
1689
20V P-CHANNEL Enhancement Mode MOSFET
21888
EMIFIL (Inductor type) Chip Ferrite Bead BLM15B Series (0402 Size)
3300000
4-to-16 line decoder/demultiplexer
10000
IC REG BUCK 3.3V 3A TO263-5
22088