Search
Filters

EP4CE22F17C8N

IC FPGA 153 I/O 256FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
4+
€14.892
€59.569
10+
€11.758
€117.576
30+
€10.581
€317.439
Availability: 500 In Stock
This product has a minimum quantity of 4
The EP4CE22F17C8N, from Altera, is an embedded FPGAs with 1395 and 153 I/O. It contains 22320 logic cells/elements. The total number of RAM bits is 608256. The EP4CE22F17C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 153
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203794-EP4CE22F17C8N
Family Name EP4CE22
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
M1A3PE3000L-1FG256; M1A3P600L-FG256YI;  M1A3P600L-1FGG256Y; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 153
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203794-EP4CE22F17C8N
Family Name EP4CE22
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
M1A3PE3000L-1FG256; M1A3P600L-FG256YI;  M1A3P600L-1FGG256Y; 
EP4CE22F17C8N Price

EP4CE22F17C8N Datasheet
EP4CE22F17C8N Application

EP4CE22F17C8N Replacement
EP4CE22F17C8N Pdf

EP4CE22F17C8N Pinout
EP4CE22F17C8N Image

EP4CE22F17C8N Picture
EP4CE22F17C8N In Stock

EP4CE22F17C8N Distributor
EP4CE22F17C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
QUAD AND HEX POWER DMOS ARRAY
1113
1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity and programmable output for DDR2-800 RDIMMs
240
Low Power, Rail-to-Rail Output Precision JFET Amplifier
5070
TVS DIODE 43VWM 69.4VC P600
2745
Thermal Cutoffs (TCO)
10000
TRANS NPN 50V 3A SOT89-3
1
IC BUS SWITCH 10 1X1 48TSSOP
1613
Low-power dual supply translating transceiver; 3-state
4476