Search
Filters

EP4CE22U14I7N

Part No : EP4CE22U14I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 153 I/O 256UBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 153
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-UBGA (14x14)
Win Source Part Number 203795-EP4CE22U14I7N
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The EP4CE22U14I7N, from Altera, is an embedded FPGAs with 1395 and 153 I/O. It contains 22320 logic cells/elements. The total number of RAM bits is 608256. The EP4CE22U14I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-UBGA (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 153
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-UBGA (14x14)
Win Source Part Number 203795-EP4CE22U14I7N
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE22U14I7N
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
EP4CE22U14I7N Price

EP4CE22U14I7N Datasheet
EP4CE22U14I7N Application

EP4CE22U14I7N Replacement
EP4CE22U14I7N Pdf

EP4CE22U14I7N Pinout
EP4CE22U14I7N Image

EP4CE22U14I7N Picture
EP4CE22U14I7N In Stock

EP4CE22U14I7N Distributor
EP4CE22U14I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
OPTOISO 2.5KV PUSH PULL 8SMD
1067
FILTER SAW 312.2MHZ REMOTE SMD
531
IC VOICE REC/PLAY 240SEC 28-TSOP
56
IC OPAMP CHOPPER 3MHZ RRO 8SO
671

Top Sellers