Search
Filters

EP4CE30F23C8N

Part No :
EP4CE30F23C8N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 328 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
3+
€18.848
€56.543
6+
€15.549
€93.295
9+
€15.078
€135.705
13+
€14.607
€189.887
16+
€14.136
€226.174
21+
€12.723
€267.174
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,231 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1803
Number of Logic Elements/Cells 28848
Total RAM Bits 608256
Number of I/O 328
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 081098-EP4CE30F23C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance

The EP4CE30F23C8N, from Altera, is an embedded FPGAs with 1803 and 328 I/O. It contains 28848 logic cells/elements. The total number of RAM bits is 608256. The EP4CE30F23C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1803
Number of Logic Elements/Cells 28848
Total RAM Bits 608256
Number of I/O 328
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 081098-EP4CE30F23C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE30F23C8N
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
EP4CE30F23C8N Price

EP4CE30F23C8N Datasheet
EP4CE30F23C8N Application

EP4CE30F23C8N Replacement
EP4CE30F23C8N Pdf

EP4CE30F23C8N Pinout
EP4CE30F23C8N Image

EP4CE30F23C8N Picture
EP4CE30F23C8N In Stock

EP4CE30F23C8N Distributor
EP4CE30F23C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output
96
FIXED IND 10UH 1.6A 106 MOHM SMD
340
SW ROTARY DIP HEX COMP 100MA 5V
90
Integrated Cable Driver
15
CMC 200MA 2LN 1 KOHM SMD
139
Quad. 2-input AND Gates (with open drain outputs)
DIODE GEN PURP 300V 10A TO252
189

Top Sellers