Search
Filters

EP4CE40F29C6N

Part No :
EP4CE40F29C6N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 532 I/O 780FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2475
Number of Logic Elements/Cells 39600
Total RAM Bits 1161216
Number of I/O 532
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 203801-EP4CE40F29C6N
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The EP4CE40F29C6N, from Altera, is an embedded FPGAs with 2475 and 532 I/O. It contains 39600 logic cells/elements. The total number of RAM bits is 1161216. The EP4CE40F29C6N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2475
Number of Logic Elements/Cells 39600
Total RAM Bits 1161216
Number of I/O 532
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 203801-EP4CE40F29C6N
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE40F29C6N
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
EP4CE40F29C6N Price

EP4CE40F29C6N Datasheet
EP4CE40F29C6N Application

EP4CE40F29C6N Replacement
EP4CE40F29C6N Pdf

EP4CE40F29C6N Pinout
EP4CE40F29C6N Image

EP4CE40F29C6N Picture
EP4CE40F29C6N In Stock

EP4CE40F29C6N Distributor
EP4CE40F29C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Advanced Planar Technology Logic-Level Gate Drive
250
8192-word x 8-bit High Speed CMOS Static RAM
37
IC REG LIN 1.8V/ADJ 0.5A SOT23-6 / LDO Regulator Pos 1.25V to 5V1.8V 0.5A 6-Pin SOT-23 T/R
222
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16TSSOP
43
IC DGTL MEDIA PROCESSR 1031FCBGA
22
1 Watt High Linearity, High Gain InGaP HBT Amplifier
19

Top Sellers