Search
Filters

EP4CE55F23C6N

IC FPGA 324 I/O 484FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€125.136
€112.622
Availability: 20 In Stock
The EP4CE55F23C6N, from Altera, is an embedded FPGAs with 3491 and 324 I/O. It contains 55856 logic cells/elements. The total number of RAM bits is 2396160. The EP4CE55F23C6N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3491
Number of Logic Elements/Cells 55856
Total RAM Bits 2396160
Number of I/O 324
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203804-EP4CE55F23C6N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3491
Number of Logic Elements/Cells 55856
Total RAM Bits 2396160
Number of I/O 324
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203804-EP4CE55F23C6N
EP4CE55F23C6N Price

EP4CE55F23C6N Datasheet
EP4CE55F23C6N Application

EP4CE55F23C6N Replacement
EP4CE55F23C6N Pdf

EP4CE55F23C6N Pinout
EP4CE55F23C6N Image

EP4CE55F23C6N Picture
EP4CE55F23C6N In Stock

EP4CE55F23C6N Distributor
EP4CE55F23C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TRIAC 600V 16A TO220AB
895
0/3 Receiver 14-SOIC
11129
IC GATE NOR 1CH 3-INP SOT-23-6
1046
IC REG FLYBACK INV ISO 16SOIC
898
PNP SILICON PLANAR MEDIUM POWER TRANSISTORS
600
IC CORE CTRLR 2PHASE 48-QFN
62160