Search
Filters

EP4CE6E22C8N

Part No : EP4CE6E22C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 91 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$5.935
$53.415
20+
$5.022
$100.440
35+
$4.870
$170.450
45+
$4.718
$212.310
55+
$4.566
$251.130
75+
$4.109
$308.175
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,334 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 392
Number of Logic Elements/Cells 6272
Total RAM Bits 276480
Number of I/O 91
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 086812-EP4CE6E22C8N
Family Name EP4CE6
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LFEC6E-3T144I; LFEC6E-3T144IES;  LFEC6E-4T144IES; 

The EP4CE6E22C8N, from Altera, is an embedded FPGAs with 392 and 91 I/O. It contains 6272 logic cells/elements. The total number of RAM bits is 276480. The EP4CE6E22C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-EQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 392
Number of Logic Elements/Cells 6272
Total RAM Bits 276480
Number of I/O 91
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 086812-EP4CE6E22C8N
Family Name EP4CE6
Introduction Date January 27, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LFEC6E-3T144I; LFEC6E-3T144IES;  LFEC6E-4T144IES; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE6E22C8N
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
EP4CE6E22C8N Price

EP4CE6E22C8N Datasheet
EP4CE6E22C8N Application

EP4CE6E22C8N Replacement
EP4CE6E22C8N Pdf

EP4CE6E22C8N Pinout
EP4CE6E22C8N Image

EP4CE6E22C8N Picture
EP4CE6E22C8N In Stock

EP4CE6E22C8N Distributor
EP4CE6E22C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
19
TRANS PREBIAS NPN 100MW SSSMINI3
9800
RF FET LDMOS 65V 19DB SOT502B
36
DIODE SCHOTTKY 650V 6A TO220AC
10
IC MCU 32BIT 384KB FLASH 144QFP
99
CONN MINI UHF PLUG 50 OHM CRIMP
60
IC VREF SHUNT 2.49V 8SOIC
218

Top Sellers