Search
Filters

EP4CE6E22I7N

Part No : EP4CE6E22I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 91 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€10.268
€51.338
12+
€8.688
€104.258
18+
€8.425
€151.655
24+
€8.161
€195.874
35+
€7.899
€276.448
45+
€7.109
€319.899
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,801 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 392
Number of Logic Elements/Cells 6272
Total RAM Bits 276480
Number of I/O 91
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 085465-EP4CE6E22I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance

The EP4CE6E22I7N, from Altera, is an embedded FPGAs with 392 and 91 I/O. It contains 6272 logic cells/elements. The total number of RAM bits is 276480. The EP4CE6E22I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 144-EQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 392
Number of Logic Elements/Cells 6272
Total RAM Bits 276480
Number of I/O 91
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 085465-EP4CE6E22I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE6E22I7N
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
EP4CE6E22I7N Price

EP4CE6E22I7N Datasheet
EP4CE6E22I7N Application

EP4CE6E22I7N Replacement
EP4CE6E22I7N Pdf

EP4CE6E22I7N Pinout
EP4CE6E22I7N Image

EP4CE6E22I7N Picture
EP4CE6E22I7N In Stock

EP4CE6E22I7N Distributor
EP4CE6E22I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 9.2A D2PAK
2000
IC FLASH 128MBIT 133MHZ 16SOIC
90
DIODE SCHOTTKY 30V 100MA SOD923
16108
IC OPAMP GP 2.2MHZ 8SOIC
90
L-BAND SPDT SWITCH
4418
SINGLE-SUPPLY DUAL HIGH CURRENT OPERATIONAL AMPLIFIER  
366
IC OTP 256KBIT 45NS 32PLCC
119

Top Sellers