Search
Filters

EP4CE6F17C8N

Part No : EP4CE6F17C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 179 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$5.752
$51.768
21+
$4.867
$102.207
35+
$4.720
$165.200
45+
$4.572
$205.740
60+
$4.425
$265.500
80+
$3.983
$318.640
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 19,145 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 392
Number of Logic Elements/Cells 6272
Total RAM Bits 276480
Number of I/O 179
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 085962-EP4CE6F17C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance

The EP4CE6F17C8N, from Altera, is an embedded FPGAs with 392 and 179 I/O. It contains 6272 logic cells/elements. The total number of RAM bits is 276480. The EP4CE6F17C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-FBGA (17x17) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 392
Number of Logic Elements/Cells 6272
Total RAM Bits 276480
Number of I/O 179
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 085962-EP4CE6F17C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CE6F17C8N
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
EP4CE6F17C8N Price

EP4CE6F17C8N Datasheet
EP4CE6F17C8N Application

EP4CE6F17C8N Replacement
EP4CE6F17C8N Pdf

EP4CE6F17C8N Pinout
EP4CE6F17C8N Image

EP4CE6F17C8N Picture
EP4CE6F17C8N In Stock

EP4CE6F17C8N Distributor
EP4CE6F17C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
256 Kbit 32Kb x8 TIMEKEEPER SRAM
511
IC D-TYPE POS TRG DUAL 56TSSOP
566
Trans GP BJT PNP 50V 0.15A 3-Pin TO-92
7345
RELAY SSR 10MA 240V 1.2A 8-DIP
53
IC BUFF DVR 16BIT LOW V 48TSSOP
308
IC SUPERVISOR RESET 4.38V SOT143
229

Top Sellers