Search
Filters

EP4CGX110CF23C7N

Part No : EP4CGX110CF23C7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 270 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6839
Number of Logic Elements/Cells 109424
Total RAM Bits 5621760
Number of I/O 270
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 203815-EP4CGX110CF23C7N
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
The EP4CGX110CF23C7N, from Altera, is an embedded FPGAs with 6839 and 270 I/O. It contains 109424 logic cells/elements. The total number of RAM bits is 5621760. The EP4CGX110CF23C7N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6839
Number of Logic Elements/Cells 109424
Total RAM Bits 5621760
Number of I/O 270
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 203815-EP4CGX110CF23C7N
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CGX110CF23C7N
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
EP4CGX110CF23C7N Price

EP4CGX110CF23C7N Datasheet
EP4CGX110CF23C7N Application

EP4CGX110CF23C7N Replacement
EP4CGX110CF23C7N Pdf

EP4CGX110CF23C7N Pinout
EP4CGX110CF23C7N Image

EP4CGX110CF23C7N Picture
EP4CGX110CF23C7N In Stock

EP4CGX110CF23C7N Distributor
EP4CGX110CF23C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
28
IC OPAMP GP 1.3MHZ 14SO
966
MOSFET N-CH 100V 85A TO220AB
109
IC REG LDO 3.3V 0.15A 6DFN
275
IC OPAMP VFB 325MHZ 8SOIC
38
IC POWER SUPPLY CCD IC LSI
291
CONN FPC BOTTOM 31POS 0.30MM R/A
1500
High Speed Operational Amplifier
6
SENSOR TEMPERATURE I2C/SMBUS 8SO
438

Top Sellers