Search
Filters

EP4CGX110CF23I7N

IC FPGA 270 I/O 484FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€497.046
€447.341
Availability: 1 In Stock
The EP4CGX110CF23I7N, from Altera, is an embedded FPGAs with 6839 and 270 I/O. It contains 109424 logic cells/elements. The total number of RAM bits is 5621760. The EP4CGX110CF23I7N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6839
Number of Logic Elements/Cells 109424
Total RAM Bits 5621760
Number of I/O 270
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203816-EP4CGX110CF23I7N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6839
Number of Logic Elements/Cells 109424
Total RAM Bits 5621760
Number of I/O 270
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203816-EP4CGX110CF23I7N
EP4CGX110CF23I7N Price

EP4CGX110CF23I7N Datasheet
EP4CGX110CF23I7N Application

EP4CGX110CF23I7N Replacement
EP4CGX110CF23I7N Pdf

EP4CGX110CF23I7N Pinout
EP4CGX110CF23I7N Image

EP4CGX110CF23I7N Picture
EP4CGX110CF23I7N In Stock

EP4CGX110CF23I7N Distributor
EP4CGX110CF23I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
WE-TI Radial Leaded Wire Wound Inductor
1100
IC SRAM 18MBIT 333MHZ 165FBGA
1735
MEMS nano pressure sensor: 260-1260 hPa absolute digital output barometer
2500
Hex Inverters with Open-Collector Outputs
309
IC REG LDO 1.5V 0.3A SOT89
5000
MOSFET N-CH 600V 7.5A I2PAK
930