Search
Filters

EP4CGX110DF27I7N

Part No : EP4CGX110DF27I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 393 I/O 672FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€69.086
€69.086
2+
€66.992
€133.984
3+
€64.899
€194.696
4+
€62.805
€251.220
6+
€56.524
€339.146
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6839
Number of Logic Elements/Cells 109424
Total RAM Bits 5621760
Number of I/O 393
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Win Source Part Number 081099-EP4CGX110DF27I7N
Family Name EP4CGX110
Introduction Date May 22, 2000
ECCN 3A991
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFEC20E-4F672I; 
The EP4CGX110DF27I7N, from Altera, is an embedded FPGAs with 6839 and 393 I/O. It contains 109424 logic cells/elements. The total number of RAM bits is 5621760. The EP4CGX110DF27I7N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 672-FBGA (27x27) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6839
Number of Logic Elements/Cells 109424
Total RAM Bits 5621760
Number of I/O 393
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Win Source Part Number 081099-EP4CGX110DF27I7N
Family Name EP4CGX110
Introduction Date May 22, 2000
ECCN 3A991
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFEC20E-4F672I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CGX110DF27I7N
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
EP4CGX110DF27I7N Price

EP4CGX110DF27I7N Datasheet
EP4CGX110DF27I7N Application

EP4CGX110DF27I7N Replacement
EP4CGX110DF27I7N Pdf

EP4CGX110DF27I7N Pinout
EP4CGX110DF27I7N Image

EP4CGX110DF27I7N Picture
EP4CGX110DF27I7N In Stock

EP4CGX110DF27I7N Distributor
EP4CGX110DF27I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Multilayer Ceramic Capacitors
100
OFFLINE QR PWM CONTROLLER
241
1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
1900
IC OPAMP CURR SENSE 200KHZ 8MSOP
11

Top Sellers