Search
Filters

EP4CGX150DF27C8N

IC FPGA 393 I/O 672FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
The EP4CGX150DF27C8N, from Altera, is an embedded FPGAs with 9360 and 393 I/O. It contains 149760 logic cells/elements. The total number of RAM bits is 6635520. The EP4CGX150DF27C8N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 672-FBGA (27x27) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 9360
Number of Logic Elements/Cells 149760
Total RAM Bits 6635520
Number of I/O 393
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203818-EP4CGX150DF27C8N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 9360
Number of Logic Elements/Cells 149760
Total RAM Bits 6635520
Number of I/O 393
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203818-EP4CGX150DF27C8N
EP4CGX150DF27C8N Price

EP4CGX150DF27C8N Datasheet
EP4CGX150DF27C8N Application

EP4CGX150DF27C8N Replacement
EP4CGX150DF27C8N Pdf

EP4CGX150DF27C8N Pinout
EP4CGX150DF27C8N Image

EP4CGX150DF27C8N Picture
EP4CGX150DF27C8N In Stock

EP4CGX150DF27C8N Distributor
EP4CGX150DF27C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC PREAMP AUDIO STER AB 24SSOP
15000
IC TRANSCVR TRI-ST 8BIT 20SOIC
30
DIRECTIONAL COUPLER 836MHZ 0402
23262
IC REDRIVER I2C 1CH 400KHZ 8SO
1
DIODE GEN PURP 400V 1A DO41
300000
IC REG LDO 8V 0.5A TO220-3
19376
IC ADC SRL 12BIT 5V 75KSPS 8-DIP
6707
256 K x 4-Bit Dynamic RAM Low Power 256 K x 4-Bit Dynamic RAM
4818
8-PIN DIP, 400 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
2600