Search
Filters

EP4CGX150DF31I7N

IC FPGA 475 I/O 896FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1+
$304.055
$304.055
Availability: 15 In Stock
The EP4CGX150DF31I7N, from Altera, is an embedded FPGAs with 9360 and 475 I/O. It contains 149760 logic cells/elements. The total number of RAM bits is 6635520. The EP4CGX150DF31I7N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 896-FBGA (31x31) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 9360
Number of Logic Elements/Cells 149760
Total RAM Bits 6635520
Number of I/O 475
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 896-FBGA (31x31)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084393-EP4CGX150DF31I7N
Family Name EP4CGX150
Introduction Date November 01, 2009
ECCN 3A991
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
A3P250L-FGG896Y;  A3P250L-1FGG896I; A3P250L-FGG896YI; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 9360
Number of Logic Elements/Cells 149760
Total RAM Bits 6635520
Number of I/O 475
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 896-FBGA (31x31)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084393-EP4CGX150DF31I7N
Family Name EP4CGX150
Introduction Date November 01, 2009
ECCN 3A991
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
A3P250L-FGG896Y;  A3P250L-1FGG896I; A3P250L-FGG896YI; 
EP4CGX150DF31I7N Price

EP4CGX150DF31I7N Datasheet
EP4CGX150DF31I7N Application

EP4CGX150DF31I7N Replacement
EP4CGX150DF31I7N Pdf

EP4CGX150DF31I7N Pinout
EP4CGX150DF31I7N Image

EP4CGX150DF31I7N Picture
EP4CGX150DF31I7N In Stock

EP4CGX150DF31I7N Distributor
EP4CGX150DF31I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 200MW SOT523F
9000
MOSFET 2N-CH 240V 8SOIC
79
DGTL ISO 3KV 2CH GEN PURP 8SOIC
576
IC D-TYPE POS TRG SNGL 20SOIC
7531