Search
Filters

EP4CGX15BF14C8N

IC FPGA 72 I/O 169FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP4CGX15BF14C8N, from Altera, is an embedded FPGAs with 900 and 72 I/O. It contains 14400 logic cells/elements. The total number of RAM bits is 552960. The EP4CGX15BF14C8N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 169-FBGA (14x14) package.
Quantity
Price
Ext. Price
3+
€15.948
€47.844
10+
€12.590
€125.904
25+
€11.331
€283.284
Availability: 8,388 In Stock
This product has a minimum quantity of 3
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 900
Number of Logic Elements/Cells 14400
Total RAM Bits 552960
Number of I/O 72
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 169-FBGA (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203822-EP4CGX15BF14C8N
Family Name EP4CGX15
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
EP4CGX15BF14C8ES;  EP4CGX15BF14C8; EP4CGX15BF14I8ES; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 900
Number of Logic Elements/Cells 14400
Total RAM Bits 552960
Number of I/O 72
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 169-FBGA (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203822-EP4CGX15BF14C8N
Family Name EP4CGX15
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
EP4CGX15BF14C8ES;  EP4CGX15BF14C8; EP4CGX15BF14I8ES; 
EP4CGX15BF14C8N Price

EP4CGX15BF14C8N Datasheet
EP4CGX15BF14C8N Application

EP4CGX15BF14C8N Replacement
EP4CGX15BF14C8N Pdf

EP4CGX15BF14C8N Pinout
EP4CGX15BF14C8N Image

EP4CGX15BF14C8N Picture
EP4CGX15BF14C8N In Stock

EP4CGX15BF14C8N Distributor
EP4CGX15BF14C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 1MHZ 8SOP
916
FIXED IND 100UH 1.7A 226 MOHM
700
INTELLIGENT POWER HIGH SIDE SWITCH
1
Temperature monitor for microprocessor systems
9500
DIODE ZENER 36V 500MW SOD523
3000
Triple Monolithic Step-Down Regulator with LDO
57