Search
Filters

EP4CGX15BF14I7N

Part No :
EP4CGX15BF14I7N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 72 I/O 169FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
3+
$18.502
$55.506
7+
$15.655
$109.585
10+
$15.181
$151.810
14+
$14.706
$205.884
20+
$14.232
$284.640
25+
$12.809
$320.225
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 900
Number of Logic Elements/Cells 14400
Total RAM Bits 552960
Number of I/O 72
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 169-FBGA (14x14)
Win Source Part Number 203823-EP4CGX15BF14I7N
Family Name EP4CGX15
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
EP4CGX15BF14I7ES;  EP4CGX15BF14I7;  EP4CGX15BF14C7ES; 
The EP4CGX15BF14I7N, from Altera, is an embedded FPGAs with 900 and 72 I/O. It contains 14400 logic cells/elements. The total number of RAM bits is 552960. The EP4CGX15BF14I7N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 169-FBGA (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 900
Number of Logic Elements/Cells 14400
Total RAM Bits 552960
Number of I/O 72
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 169-FBGA (14x14)
Win Source Part Number 203823-EP4CGX15BF14I7N
Family Name EP4CGX15
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
EP4CGX15BF14I7ES;  EP4CGX15BF14I7;  EP4CGX15BF14C7ES; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4CGX15BF14I7N
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
EP4CGX15BF14I7N Price

EP4CGX15BF14I7N Datasheet
EP4CGX15BF14I7N Application

EP4CGX15BF14I7N Replacement
EP4CGX15BF14I7N Pdf

EP4CGX15BF14I7N Pinout
EP4CGX15BF14I7N Image

EP4CGX15BF14I7N Picture
EP4CGX15BF14I7N In Stock

EP4CGX15BF14I7N Distributor
EP4CGX15BF14I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
3.3 V, 50 Mbps to 4.25 Gbps Single-Loop Laser Diode Driver
12
CAP TANT 10UF 10V 10% 1411
187
LINEAR INTEGRATED CIRCUIT
84
Bidirectional TVS Diode
2000
512K X 8 BIT LOW POWER CMOS SRAM
FIXED IND 82UH 70MA 6.2 OHM SMD
464
IC ADC 12BIT 100KSPS TSOT23-8 / 1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin TSOT-23 T/R
40

Top Sellers