Search
Filters

EP4CGX30CF23C7N

IC FPGA 290 I/O 484FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP4CGX30CF23C7N, from Altera, is an embedded FPGAs with 1840 and 290 I/O. It contains 29440 logic cells/elements. The total number of RAM bits is 1105920. The EP4CGX30CF23C7N operates with a 1.16 V to 1.24 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Quantity
Price
Ext. Price
2+
€28.215
€56.430
4+
€22.275
€89.099
15+
€20.048
€300.712
Availability: 1,331 In Stock
This product has a minimum quantity of 2
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1840
Number of Logic Elements/Cells 29440
Total RAM Bits 1105920
Number of I/O 290
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084834-EP4CGX30CF23C7N
Family Name EP4CGX30
Introduction Date November 01, 2009
ECCN 3A991
Country of Origin Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y;  M1A3P1000L-FG484Y;  M1A3P1000L-1FG484Y; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1840
Number of Logic Elements/Cells 29440
Total RAM Bits 1105920
Number of I/O 290
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084834-EP4CGX30CF23C7N
Family Name EP4CGX30
Introduction Date November 01, 2009
ECCN 3A991
Country of Origin Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y;  M1A3P1000L-FG484Y;  M1A3P1000L-1FG484Y; 
EP4CGX30CF23C7N Price

EP4CGX30CF23C7N Datasheet
EP4CGX30CF23C7N Application

EP4CGX30CF23C7N Replacement
EP4CGX30CF23C7N Pdf

EP4CGX30CF23C7N Pinout
EP4CGX30CF23C7N Image

EP4CGX30CF23C7N Picture
EP4CGX30CF23C7N In Stock

EP4CGX30CF23C7N Distributor
EP4CGX30CF23C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
1Gbit MOBILE DDR SDRAM based on 8M x 4Bank x32 I/O
135
DOUBLE CHANNEL HIGH SIDE DRIVER
100
IC REG BUCK 1.8V 1A SYNC SOT23
3785
TRANS PREBIAS NPN 150MW SMINI3
3500