Search
Filters

EP4SGX180FF35I4N

IC FPGA 564 I/O 1152FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€401.351
€361.216
Availability: 101 In Stock
The EP4SGX180FF35I4N, from Altera, is an embedded FPGAs with 7030 and 564 I/O. It contains 175750 logic cells/elements. The total number of RAM bits is 13954048. The EP4SGX180FF35I4N operates with a 0.87 V to 0.93 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1152-FBGA (35x35) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 7030
Number of Logic Elements/Cells 175750
Total RAM Bits 13954048
Number of I/O 564
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1152-FBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081104-EP4SGX180FF35I4N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 7030
Number of Logic Elements/Cells 175750
Total RAM Bits 13954048
Number of I/O 564
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1152-FBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081104-EP4SGX180FF35I4N
EP4SGX180FF35I4N Price

EP4SGX180FF35I4N Datasheet
EP4SGX180FF35I4N Application

EP4SGX180FF35I4N Replacement
EP4SGX180FF35I4N Pdf

EP4SGX180FF35I4N Pinout
EP4SGX180FF35I4N Image

EP4SGX180FF35I4N Picture
EP4SGX180FF35I4N In Stock

EP4SGX180FF35I4N Distributor
EP4SGX180FF35I4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement Mode MOSFET
10740
anyCAP 100 mA Low Dropout Linear Regulator
160
IC SWITCH QUAD SPST 16SOIC
2506
50ohm Transfer, DC to 2.0 GHz Low Video Leakage
1571
0.5A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
17565
Unidirectional ESD protection for transient voltage suppression
9000