Search
Filters

EP4SGX230FF35I3N

Part No :
EP4SGX230FF35I3N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 564 I/O 1152FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
$326.740
$326.740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 9120
Number of Logic Elements/Cells 228000
Total RAM Bits 17544192
Number of I/O 564
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1152-FBGA (35x35)
Win Source Part Number 203841-EP4SGX230FF35I3N
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The EP4SGX230FF35I3N, from Altera, is an embedded FPGAs with 9120 and 564 I/O. It contains 228000 logic cells/elements. The total number of RAM bits is 17544192. The EP4SGX230FF35I3N operates with a 0.87 V to 0.93 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1152-FBGA (35x35) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 9120
Number of Logic Elements/Cells 228000
Total RAM Bits 17544192
Number of I/O 564
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1152-FBGA (35x35)
Win Source Part Number 203841-EP4SGX230FF35I3N
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP4SGX230FF35I3N
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
EP4SGX230FF35I3N Price

EP4SGX230FF35I3N Datasheet
EP4SGX230FF35I3N Application

EP4SGX230FF35I3N Replacement
EP4SGX230FF35I3N Pdf

EP4SGX230FF35I3N Pinout
EP4SGX230FF35I3N Image

EP4SGX230FF35I3N Picture
EP4SGX230FF35I3N In Stock

EP4SGX230FF35I3N Distributor
EP4SGX230FF35I3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC MONITOR/CONTROL ANALOG 40WQFN
468
Thyristor / Diode Modules
TRANS RF NPN 30V 16A 744A-01 / Trans RF BJT NPN 30V 16A 8-Pin Case 744A-01
3
IC FLASH 1GBIT 100NS 64EASYBGA / NOR Flash Parallel/Serial 1.8V 1G-bit 64M x 16 100ns 64-Pin BGA Tray
120
MOSFET N-CH 200V 0.25A TO-92
501
HIGH POWER SWITCHING USE INSULATED TYPE
High Frequency 1.5A Load - Step-Down DC-DC Regulator
600
High Speed Optocoupler, Dual Channel, 1 MBd, Transistor Output
22

Top Sellers