Search
Filters

EPF10K100ABI356-3

Part No : EPF10K100ABI356-3
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 274 I/O 356BGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$225.438
$225.438
2+
$202.894
$405.788
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 24576
Number of I/O 274
Number of Gates 158000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 356-BGA (35x35)
Win Source Part Number 015530-EPF10K100ABI356-3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
The EPF10K100ABI356-3, from Altera, is an embedded FPGAs with 624 and 274 I/O. It contains 4992 logic cells/elements. The total number of RAM bits is 24576. The EPF10K100ABI356-3 operates with a 3 V to 3.6 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 356-BGA (35x35) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 24576
Number of I/O 274
Number of Gates 158000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 356-BGA (35x35)
Win Source Part Number 015530-EPF10K100ABI356-3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K100ABI356-3
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
EPF10K100ABI356-3 Price

EPF10K100ABI356-3 Datasheet
EPF10K100ABI356-3 Application

EPF10K100ABI356-3 Replacement
EPF10K100ABI356-3 Pdf

EPF10K100ABI356-3 Pinout
EPF10K100ABI356-3 Image

EPF10K100ABI356-3 Picture
EPF10K100ABI356-3 In Stock

EPF10K100ABI356-3 Distributor
EPF10K100ABI356-3 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC CLK BUF DDR 200MHZ 1CIRC
5
DIODE GEN PURP 125V 200MA DO35
346
FERRITE BEAD 100 OHM 1806 1LN
800
IC REG MULT CONFIG ADJ 10MSOP
88
RELAY GEN PURPOSE SPST 8A 24V
1

Top Sellers