Search
Filters

EPF10K100ARC240-2N

Part No :
EPF10K100ARC240-2N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 189 I/O 240RQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 24576
Number of I/O 189
Number of Gates 158000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Win Source Part Number 203851-EPF10K100ARC240-2N
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The EPF10K100ARC240-2N, from Altera, is an embedded FPGAs with 624 and 189 I/O. It contains 4992 logic cells/elements. The total number of RAM bits is 24576. The EPF10K100ARC240-2N operates with a 3 V to 3.6 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 240-RQFP (32x32) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 24576
Number of I/O 189
Number of Gates 158000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Win Source Part Number 203851-EPF10K100ARC240-2N
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K100ARC240-2N
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
EPF10K100ARC240-2N Price

EPF10K100ARC240-2N Datasheet
EPF10K100ARC240-2N Application

EPF10K100ARC240-2N Replacement
EPF10K100ARC240-2N Pdf

EPF10K100ARC240-2N Pinout
EPF10K100ARC240-2N Image

EPF10K100ARC240-2N Picture
EPF10K100ARC240-2N In Stock

EPF10K100ARC240-2N Distributor
EPF10K100ARC240-2N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC AMP SI-MMIC TSNP-6
16311
IC MCU 8BIT ROMLESS 44QFP
1
IC MCU 8BIT 60KB FLASH 64QFP
2648
IC SRAM 18MBIT 167MHZ 100LQFP
3
SENSOR PHOTO 5MM 5-24VDC NPN
721
High Precision 10 V IC Reference
33
TRANS PNP 50V 0.5A SC-59
2985

Top Sellers