Search
Filters

EPF10K100EQC240-3

Part No :
EPF10K100EQC240-3
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 189 I/O 240QFP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 189
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-PQFP (32x32)
Win Source Part Number 015533-EPF10K100EQC240-3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The EPF10K100EQC240-3, from Altera, is an embedded FPGAs with 624 and 189 I/O. It contains 4992 logic cells/elements. The total number of RAM bits is 49152. The EPF10K100EQC240-3 operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 240-PQFP (32x32) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 624
Number of Logic Elements/Cells 4992
Total RAM Bits 49152
Number of I/O 189
Number of Gates 257000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-PQFP (32x32)
Win Source Part Number 015533-EPF10K100EQC240-3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K100EQC240-3
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
EPF10K100EQC240-3 Price

EPF10K100EQC240-3 Datasheet
EPF10K100EQC240-3 Application

EPF10K100EQC240-3 Replacement
EPF10K100EQC240-3 Pdf

EPF10K100EQC240-3 Pinout
EPF10K100EQC240-3 Image

EPF10K100EQC240-3 Picture
EPF10K100EQC240-3 In Stock

EPF10K100EQC240-3 Distributor
EPF10K100EQC240-3 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TBU® High-Speed Protectors
197
TVS DIODE 64VWM 103VC SMB
1800
Triple-Channel Video Reconstruction Filter and Buffer for Composite and Y/C Outputs
9
DC - 12 GHz Discrete power pHEMT
3870
IC POWER AMP SMD
600
IC XDCP 128-TAP 10KOHM 10-MSOP
100
IC CLOCK GEN PCIX BUFF 28TSSOP
293
1V SYNCHRONOUS BOOST CONVERTER
62
Bipolar Transistor -12V, -1A, Low VCE(sat) PNP Single CPH3 | TRANS PNP 12V 1A CPH3
223

Top Sellers