Search
Filters

EPF10K10QC208-3

IC FPGA 134 I/O 208QFP
Manufacturer: Altera
Availability: 424 In Stock
The EPF10K10QC208-3, from Altera, is an embedded FPGAs with 72 and 134 I/O. It contains 576 logic cells/elements. The total number of RAM bits is 6144. The EPF10K10QC208-3 operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 208-PQFP (28x28) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 72
Number of Logic Elements/Cells 576
Total RAM Bits 6144
Number of I/O 134
Number of Gates 31000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081119-EPF10K10QC208-3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 72
Number of Logic Elements/Cells 576
Total RAM Bits 6144
Number of I/O 134
Number of Gates 31000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081119-EPF10K10QC208-3
EPF10K10QC208-3 Price

EPF10K10QC208-3 Datasheet
EPF10K10QC208-3 Application

EPF10K10QC208-3 Replacement
EPF10K10QC208-3 Pdf

EPF10K10QC208-3 Pinout
EPF10K10QC208-3 Image

EPF10K10QC208-3 Picture
EPF10K10QC208-3 In Stock

EPF10K10QC208-3 Distributor
EPF10K10QC208-3 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DIGITAL ISOLATOR QSOP
295
N-channel 30 V 1.5 mΩ logic level MOSFET in LFPAK
23
3- TO - 8 LINE DECODER/LATCH
940
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
130
20.0 AMPS. Schottky Barrier Rectifiers
38
TRANS NPN 6V 10MA 14GHZ SOT343R
6000