Search
Filters

EPF10K10QC208-3N

Part No :
EPF10K10QC208-3N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 134 I/O 208QFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 135918-EPF10K10QC208-3N
Case / Package 208-PQFP (28x28)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 4.75 V to 5.25 V
Number of Gates 31000
Number of I/O 134
Total RAM Bits 6144
Number of Logic Elements/Cells 576
Number of LABs/CLBs 72
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
The EPF10K10QC208-3N, from Altera, is an embedded FPGAs with 72 and 134 I/O. It contains 576 logic cells/elements. The total number of RAM bits is 6144. The EPF10K10QC208-3N operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 208-PQFP (28x28) package.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 135918-EPF10K10QC208-3N
Case / Package 208-PQFP (28x28)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 4.75 V to 5.25 V
Number of Gates 31000
Number of I/O 134
Total RAM Bits 6144
Number of Logic Elements/Cells 576
Number of LABs/CLBs 72
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K10QC208-3N
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
EPF10K10QC208-3N Price

EPF10K10QC208-3N Datasheet
EPF10K10QC208-3N Application

EPF10K10QC208-3N Replacement
EPF10K10QC208-3N Pdf

EPF10K10QC208-3N Pinout
EPF10K10QC208-3N Image

EPF10K10QC208-3N Picture
EPF10K10QC208-3N In Stock

EPF10K10QC208-3N Distributor
EPF10K10QC208-3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC DUAL 2A MOSFET DRIVER 8-DIP
400
VOLTAGE DETECTING, SYSTEM RESETTING IC SERIES
2
1−of−8 Decoder/Demultiplexer
424
Inductors for Standard Circuits Multilayer/STD magnetic shielded MLF series
400
4 Mbit, page-erasable serial Flash memory with byte alterability, 75 MHz SPI bus, standard pinout
1
P-CHANNEL ENHANCEMENT MODE
1002

Top Sellers