Search
Filters

EPF10K10QI208-4N

IC FPGA 134 I/O 208QFP
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
$146.397
$146.397
3+
$131.757
$395.271
Availability: 1,152 In Stock

The EPF10K10QI208-4N, from Altera, is an embedded FPGAs with 72 and 134 I/O. It contains 576 logic cells/elements. The total number of RAM bits is 6144. The EPF10K10QI208-4N operates with a 4.5 V to 5.5 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 208-PQFP (28x28) package.

Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 72
Number of Logic Elements/Cells 576
Total RAM Bits 6144
Number of I/O 134
Number of Gates 31000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 22684-EPF10K10QI208-4N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 72
Number of Logic Elements/Cells 576
Total RAM Bits 6144
Number of I/O 134
Number of Gates 31000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-PQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 22684-EPF10K10QI208-4N
EPF10K10QI208-4N Price

EPF10K10QI208-4N Datasheet
EPF10K10QI208-4N Application

EPF10K10QI208-4N Replacement
EPF10K10QI208-4N Pdf

EPF10K10QI208-4N Pinout
EPF10K10QI208-4N Image

EPF10K10QI208-4N Picture
EPF10K10QI208-4N In Stock

EPF10K10QI208-4N Distributor
EPF10K10QI208-4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
High Precision Voltage Reference
4
Silicon Epitaxial Planar Z-Diodes
500
IC MCU 8BIT 8KB FLASH 28SOIC
260
30MHz, High Output Current Operational Transconductance Amplifier (OTA)
1251
256 x 8-bit CMOS EEPROMs with I2C-bus interface
867
Dual Channel High Brightness LED Driver
979
SBS 1.1-COMPLIANT GAS GAUGE AND PROTECTION-ENABLED IC WITH IMPEDANCE TRACK™
5