Search
Filters

EPF10K10TI144-4N

Part No : EPF10K10TI144-4N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 102 I/O 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€36.741
€73.483
4+
€31.089
€124.354
5+
€30.147
€150.734
7+
€29.205
€204.434
9+
€28.262
€254.359
12+
€25.437
€305.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,398 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 72
Number of Logic Elements/Cells 576
Total RAM Bits 6144
Number of I/O 102
Number of Gates 31000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 084984-EPF10K10TI144-4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The EPF10K10TI144-4N, from Altera, is an embedded FPGAs with 72 and 102 I/O. It contains 576 logic cells/elements. The total number of RAM bits is 6144. The EPF10K10TI144-4N operates with a 4.5 V to 5.5 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 144-TQFP (20x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 72
Number of Logic Elements/Cells 576
Total RAM Bits 6144
Number of I/O 102
Number of Gates 31000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 084984-EPF10K10TI144-4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K10TI144-4N
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
EPF10K10TI144-4N Price

EPF10K10TI144-4N Datasheet
EPF10K10TI144-4N Application

EPF10K10TI144-4N Replacement
EPF10K10TI144-4N Pdf

EPF10K10TI144-4N Pinout
EPF10K10TI144-4N Image

EPF10K10TI144-4N Picture
EPF10K10TI144-4N In Stock

EPF10K10TI144-4N Distributor
EPF10K10TI144-4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Low Powr/2-Wire Serial Bus | IC DGTL POT 50KOHM 64TAP 20TSSOP
118
IC TXRX RS232 460KBPS 20-TSSOP
239
PNP PLANAR TRANSISTOR(AUDIO POWER AMPLIFIER, DC TO DC CONVERTER)
1151
4-BIT SINGLE-CHIP MICROCOMPUTER
2.5V ADJUSTABLE SHUNT REGULATOR
200

Top Sellers