Search
Filters

EPF10K20RC208-4N

IC FPGA 147 I/O 208RQFP
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1+
€107.838
€107.838
2+
€85.136
€170.271
4+
€76.622
€306.490
Availability: 457 In Stock
The EPF10K20RC208-4N, from Altera, is an embedded FPGAs with 144 and 147 I/O. It contains 1152 logic cells/elements. The total number of RAM bits is 12288. The EPF10K20RC208-4N operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 208-RQFP (28x28) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 144
Number of Logic Elements/Cells 1152
Total RAM Bits 12288
Number of I/O 147
Number of Gates 63000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-RQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203859-EPF10K20RC208-4N
Family Name EPF10K20
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
M32200-PQ208C;  M32200-PQ208I;  M32100-PQ208C; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 144
Number of Logic Elements/Cells 1152
Total RAM Bits 12288
Number of I/O 147
Number of Gates 63000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-RQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203859-EPF10K20RC208-4N
Family Name EPF10K20
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
M32200-PQ208C;  M32200-PQ208I;  M32100-PQ208C; 
EPF10K20RC208-4N Price

EPF10K20RC208-4N Datasheet
EPF10K20RC208-4N Application

EPF10K20RC208-4N Replacement
EPF10K20RC208-4N Pdf

EPF10K20RC208-4N Pinout
EPF10K20RC208-4N Image

EPF10K20RC208-4N Picture
EPF10K20RC208-4N In Stock

EPF10K20RC208-4N Distributor
EPF10K20RC208-4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 5.5A TO-220FP
20040
IC MCU 8BIT 16KB OTP 44QFP
1620
DIODE ZENER 15V 250MW SOT23-3
10000
RECTIFIER (HIGH SPEED RECTIFIER APPLICATIONS)
12215
Tx - Rx iPAC- FEM for Dual-Band GSM/GPRS (880 - 915 MHz), (1710 - 1785 MHz)
4
High Speed, Logic Isolator
6
IC REG BUCK ADJ 0.6A SYNC 10MSOP
7000