Search
Filters

EPF10K20RI208-4N

Part No : EPF10K20RI208-4N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 147 I/O 208RQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€81.954
€409.769
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 321 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 144
Number of Logic Elements/Cells 1152
Total RAM Bits 12288
Number of I/O 147
Number of Gates 63000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-RQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084532-EPF10K20RI208-4N
Family Name EPF10K20
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 33 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
M32200-PQ208C; M32200-PQ208I;  M32100-PQ208C; 

The EPF10K20RI208-4N, from Altera, is an embedded FPGAs with 144 and 147 I/O. It contains 1152 logic cells/elements. The total number of RAM bits is 12288. The EPF10K20RI208-4N operates with a 4.5 V to 5.5 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 208-RQFP (28x28) package.

Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 144
Number of Logic Elements/Cells 1152
Total RAM Bits 12288
Number of I/O 147
Number of Gates 63000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-RQFP (28x28)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084532-EPF10K20RI208-4N
Family Name EPF10K20
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 33 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
M32200-PQ208C; M32200-PQ208I;  M32100-PQ208C; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K20RI208-4N
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
EPF10K20RI208-4N Price

EPF10K20RI208-4N Datasheet
EPF10K20RI208-4N Application

EPF10K20RI208-4N Replacement
EPF10K20RI208-4N Pdf

EPF10K20RI208-4N Pinout
EPF10K20RI208-4N Image

EPF10K20RI208-4N Picture
EPF10K20RI208-4N In Stock

EPF10K20RI208-4N Distributor
EPF10K20RI208-4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
CAP CER 0.1UF 100V X7R 1210
IC ADC 10BIT DUAL 105MSPS 48LQFP
90
IC REG LDO 3.3V 0.15A/0.3A 10MLF
130
Polymer Tantalum Capacitors 100UF 6.3V 1411
800
IC CTRLR DC/DC 4-CHAN 20-QFN
44