Search
Filters

EPF10K20TI144-4N

Part No : EPF10K20TI144-4N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 102 I/O 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€66.782
€66.782
2+
€64.759
€129.518
3+
€62.735
€188.204
4+
€60.711
€242.846
6+
€54.641
€327.844
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,965 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 144
Number of Logic Elements/Cells 1152
Total RAM Bits 12288
Number of I/O 102
Number of Gates 63000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 083273-EPF10K20TI144-4N
Family Name EPF10K20
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
QL24x32B-1PF144C;  QL2009-XPF144I;  QL2009-2PF144I; 

The EPF10K20TI144-4N, from Altera, is an embedded FPGAs with 144 and 102 I/O. It contains 1152 logic cells/elements. The total number of RAM bits is 12288. The EPF10K20TI144-4N operates with a 4.5 V to 5.5 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 144-TQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 144
Number of Logic Elements/Cells 1152
Total RAM Bits 12288
Number of I/O 102
Number of Gates 63000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 083273-EPF10K20TI144-4N
Family Name EPF10K20
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
QL24x32B-1PF144C;  QL2009-XPF144I;  QL2009-2PF144I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K20TI144-4N
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
EPF10K20TI144-4N Price

EPF10K20TI144-4N Datasheet
EPF10K20TI144-4N Application

EPF10K20TI144-4N Replacement
EPF10K20TI144-4N Pdf

EPF10K20TI144-4N Pinout
EPF10K20TI144-4N Image

EPF10K20TI144-4N Picture
EPF10K20TI144-4N In Stock

EPF10K20TI144-4N Distributor
EPF10K20TI144-4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Two-wire serial interface 8k EEPROM (1024-word × 8-bit)
188
EVALUATION MODULE
IC CLK BUFFER 1:2 3GHZ 8MSOP
56
FILTER RC(PI) 22 OHM/47PF SMD
6948
Fairchild Power Switch(FPS)
500
6-channel CCD Vertical Clock Driver
51
Quad D-Type Flip-Flop | IC FF D-TYPE SNGL 4BIT 16SOIC
2033

Top Sellers