Search
Filters

EPF10K30AQC240-2

Part No : EPF10K30AQC240-2
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 189 I/O 240QFP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 12288
Number of I/O 189
Number of Gates 69000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-PQFP (32x32)
Win Source Part Number 142461-EPF10K30AQC240-2
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
The EPF10K30AQC240-2, from Altera, is an embedded FPGAs with 216 and 189 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 12288. The EPF10K30AQC240-2 operates with a 3 V to 3.6 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 240-PQFP (32x32) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 12288
Number of I/O 189
Number of Gates 69000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-PQFP (32x32)
Win Source Part Number 142461-EPF10K30AQC240-2
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K30AQC240-2
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
EPF10K30AQC240-2 Price

EPF10K30AQC240-2 Datasheet
EPF10K30AQC240-2 Application

EPF10K30AQC240-2 Replacement
EPF10K30AQC240-2 Pdf

EPF10K30AQC240-2 Pinout
EPF10K30AQC240-2 Image

EPF10K30AQC240-2 Picture
EPF10K30AQC240-2 In Stock

EPF10K30AQC240-2 Distributor
EPF10K30AQC240-2 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 2.8A SOT-23
19460
USE ULTRA37000TM FOR ALL NEW DESIGNS(128-Macrocell MAX EPLD)
311
LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14TSSOP
105
MOSFET N-CH 200V 24A TO-262
390
IC RESET CMOS 2.5V 100MS 5SSOP
1025
IC MCU 16BIT 64KB FLASH 80QFP
93
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 2.5V 150MA 5DSBGA
222

Top Sellers