Search
Filters

EPF10K30ATC144-2

Part No :
EPF10K30ATC144-2
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 102 I/O 144TQFP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 810 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity Medium
Case / Package 144-TQFP (20x20)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 3 V to 3.6 V
Total RAM Bits 12288
Number of Logic Elements/Cells 1728
Number of LABs/CLBs 216
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
Number of I/O 102
Number of Gates 69000
Win Source Part Number 130550-EPF10K30ATC144-2
The EPF10K30ATC144-2, from Altera, is an embedded FPGAs with 216 and 102 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 12288. The EPF10K30ATC144-2 operates with a 3 V to 3.6 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 144-TQFP (20x20) package.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity Medium
Case / Package 144-TQFP (20x20)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Supply Voltage - Operating 3 V to 3.6 V
Total RAM Bits 12288
Number of Logic Elements/Cells 1728
Number of LABs/CLBs 216
Status Obsolete(EOL)
Manufacturer Altera
Categories Integrated Circuits
Number of I/O 102
Number of Gates 69000
Win Source Part Number 130550-EPF10K30ATC144-2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K30ATC144-2
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
EPF10K30ATC144-2 Price

EPF10K30ATC144-2 Datasheet
EPF10K30ATC144-2 Application

EPF10K30ATC144-2 Replacement
EPF10K30ATC144-2 Pdf

EPF10K30ATC144-2 Pinout
EPF10K30ATC144-2 Image

EPF10K30ATC144-2 Picture
EPF10K30ATC144-2 In Stock

EPF10K30ATC144-2 Distributor
EPF10K30ATC144-2 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TRANS NPN 40V 0.2A SOT23-3
423
IC OSC TIMER DUAL 2.7MHZ 14SOIC
7
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 1 KOHM 0603 1LN
11600
MOSFET N-CH 30V 80A TO-220
1405
RF FET LDMOS 65V 20.6DB SOT1242C / Trans RF MOSFET N-CH 65V 9-Pin CDFM T/R
8
100178
IC DIVIDER 1:2 ECL CLK IN 8-SOIC
89

Top Sellers