Search
Filters

EPF10K30RC240-3

IC FPGA 189 I/O 240RQFP
Manufacturer: Altera
Rated 5/5 based on 1 customer reviews
The EPF10K30RC240-3, from Altera, is an embedded FPGAs with 216 and 189 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 12288. The EPF10K30RC240-3 operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 240-RQFP (32x32) package.
Quantity
Price
Ext. Price
1+
$189.410
$189.410
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 12288
Number of I/O 189
Number of Gates 69000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143324-EPF10K30RC240-3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 12288
Number of I/O 189
Number of Gates 69000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143324-EPF10K30RC240-3
EPF10K30RC240-3 Price

EPF10K30RC240-3 Datasheet
EPF10K30RC240-3 Application

EPF10K30RC240-3 Replacement
EPF10K30RC240-3 Pdf

EPF10K30RC240-3 Pinout
EPF10K30RC240-3 Image

EPF10K30RC240-3 Picture
EPF10K30RC240-3 In Stock

EPF10K30RC240-3 Distributor
EPF10K30RC240-3 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC CAN CONTROLLER W/SPI 20TSSOP
10691
SIDAC MICROCAP BI 6V 150A DO-214
2711
IC REGISTER BIDIRECT 4BIT 16-DIP
383
IC SWITCH QUAD SPST 16SOIC
611
IC BUFF/DVR TRI-ST DUAL 20TSSOP
3824