Search
Filters

EPF10K30RC240-4N

Part No : EPF10K30RC240-4N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 189 I/O 240RQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€167.479
€167.479
2+
€150.731
€301.461
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,719 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 12288
Number of I/O 189
Number of Gates 69000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Win Source Part Number 040172-EPF10K30RC240-4N
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The EPF10K30RC240-4N, from Altera, is an embedded FPGAs with 216 and 189 I/O. It contains 1728 logic cells/elements. The total number of RAM bits is 12288. The EPF10K30RC240-4N operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 240-RQFP (32x32) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 12288
Number of I/O 189
Number of Gates 69000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Win Source Part Number 040172-EPF10K30RC240-4N
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K30RC240-4N
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
EPF10K30RC240-4N Price

EPF10K30RC240-4N Datasheet
EPF10K30RC240-4N Application

EPF10K30RC240-4N Replacement
EPF10K30RC240-4N Pdf

EPF10K30RC240-4N Pinout
EPF10K30RC240-4N Image

EPF10K30RC240-4N Picture
EPF10K30RC240-4N In Stock

EPF10K30RC240-4N Distributor
EPF10K30RC240-4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC FPGA 173 I/O 256FTBGA
214
IC TXRX RS485/RS422 8-SOIC
1886
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
1247
2-Channel Differential Input 16-Bit No Latency DS ADC
30
M16C/60 M16C M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
637
IC PWR SW USB X1-DFN2018-6
2620
WCDMA/GSM/GPRS/Polar EDGE Power Amplifier Module with Integrated Power Control
19

Top Sellers