Search
Filters

EPF10K50EQI240-2

IC FPGA 189 I/O 240QFP
Manufacturer: Altera
Quantity
Price
Ext. Price
1+
€67.164
€67.164
2+
€50.374
€100.748
6+
€45.337
€272.020
Availability: 64 In Stock
The EPF10K50EQI240-2, from Altera, is an embedded FPGAs with 360 and 189 I/O. It contains 2880 logic cells/elements. The total number of RAM bits is 40960. The EPF10K50EQI240-2 operates with a 2.3 V to 2.7 V voltage supply within a specified temperature range of -40°C to 85°C (TA). It is available in a 240-PQFP (32x32) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 189
Number of Gates 199000
Supply Voltage - Operating 2.3 V to 2.7 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 240-PQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 140399-EPF10K50EQI240-2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 189
Number of Gates 199000
Supply Voltage - Operating 2.3 V to 2.7 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 240-PQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 140399-EPF10K50EQI240-2
EPF10K50EQI240-2 Price

EPF10K50EQI240-2 Datasheet
EPF10K50EQI240-2 Application

EPF10K50EQI240-2 Replacement
EPF10K50EQI240-2 Pdf

EPF10K50EQI240-2 Pinout
EPF10K50EQI240-2 Image

EPF10K50EQI240-2 Picture
EPF10K50EQI240-2 In Stock

EPF10K50EQI240-2 Distributor
EPF10K50EQI240-2 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
400V N-Channel MOSFET
20003
1.5A Dual High-Speed Power MOSFET Drivers
5
Military 128K x 8 CMOS EPROM
12
IC PROM SERIAL CONFIG 1M 44-VQFP
1408
Li+ Charger Protection IC with Integrated P-MOSFET
4209