Search
Filters

EPF10K50RC240-4N

Part No : EPF10K50RC240-4N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 189 I/O 240RQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$440.220
$440.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,900 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 20480
Number of I/O 189
Number of Gates 116000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Win Source Part Number 040174-EPF10K50RC240-4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited

The EPF10K50RC240-4N, from Altera, is an embedded FPGAs with 360 and 189 I/O. It contains 2880 logic cells/elements. The total number of RAM bits is 20480. The EPF10K50RC240-4N operates with a 4.75 V to 5.25 V voltage supply within a specified temperature range of 0°C to 70°C (TA). It is available in a 240-RQFP (32x32) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 20480
Number of I/O 189
Number of Gates 116000
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 240-RQFP (32x32)
Win Source Part Number 040174-EPF10K50RC240-4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPF10K50RC240-4N
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
EPF10K50RC240-4N Price

EPF10K50RC240-4N Datasheet
EPF10K50RC240-4N Application

EPF10K50RC240-4N Replacement
EPF10K50RC240-4N Pdf

EPF10K50RC240-4N Pinout
EPF10K50RC240-4N Image

EPF10K50RC240-4N Picture
EPF10K50RC240-4N In Stock

EPF10K50RC240-4N Distributor
EPF10K50RC240-4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
SMALL EL LAMP DRIVER
128
IC REG CTRLR MULT TOP 14SOIC
2910
Dual LNBS supply and control IC with step-up and I²C interface
IC SUPERVISOR DUAL MCPWR SOT23-5
900
100V Push-Pull Voltage Mode PWM Controller
165
Precision, Zero-Drift, Rail-to-Rail Out, High-Voltage Instrumentation Amplifier | IC INST AMP ZERO-DRIFT 8SOIC
97

Top Sellers